Crydom Corporation Series-1 Relay A2490

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A2490 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A2490
Series-1 Relay A2490
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2413-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2413-ND
Solid State Relays CC2413-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A2490
Solid State Relays - Industrial Mount A2490
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC /90A,90-280VAC,ZC

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC /90A,90-280VAC,ZC

Buy Now Datasheet
Solid State Relay, 90A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M1650 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 90A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M1650
Solid State Relay, 90A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M1650
SOLID STATE RELAY, 90A, 90-280VAC, PANEL; Contact Configuration:SPST-N O; Load Current:90A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 90A, 90-280VAC, PANEL; Contact Configuration:SPST-NO; Load Current:90A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC - 70131395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC
70131395
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC 70131395
SCR Output, 24 to 280 V (RMS) Voltage Rating, 1 Series Surface Mounted High Voltage Relay 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved

SCR Output, 24 to 280 V (RMS) Voltage Rating, 1 Series Surface Mounted High Voltage Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
Supplier's Site
Relays - Solid State Relays - A2490 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A2490
Relays - Solid State Relays A2490
SSR RELAY SPST-NO 90A 24-280V

SSR RELAY SPST-NO 90A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number A2490 CC2413-ND A2490 37M1650 70131395 A2490
Product Name Series-1 Relay Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 90A, 90-280Vac, Panel; Contact Configuration Sensata/crydom Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Panel; Panel Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 90 to 280 volts
Unlock Full Specs
to access all available technical data