Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 24-280V
SOLID STATE RELAY, 25A, 24VAC-280VAC; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 966-84137910N-ND | 84137910N | 84AH1933 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 25A, 24Vac-280Vac; Contact Configuration Crouzet |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |
| Switch Configuration | FormA | ||
| Approvals | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |