Crydom Corporation SSR, PNL MT, IP00, 280VAC/40 A, 90-280VAC IN, 0 CROSS A2440

Description
SSR, PNL MT, IP00, 280VAC/40 A, 90-280VAC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, PNL MT, IP00, 280VAC/40 A, 90-280VAC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP00, 280VAC/40 A, 90-280VAC IN, 0 CROSS - A2440 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 280VAC/40 A, 90-280VAC IN, 0 CROSS
A2440
SSR, PNL MT, IP00, 280VAC/40 A, 90-280VAC IN, 0 CROSS A2440
SSR, PNL MT, IP00, 280VAC/40 A, 90-280VAC IN, 0 CROSS

SSR, PNL MT, IP00, 280VAC/40 A, 90-280VAC IN, 0 CROSS

Buy Now
Solid State Relays - CC1962-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1962-ND
Solid State Relays CC1962-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - A2440 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A2440
Relays - Solid State Relays A2440
SSR RELAY SPST-NO 40A 24-280V

SSR RELAY SPST-NO 40A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A2440
Solid State Relays - Industrial Mount A2440
Solid State Relays - Industrial Mount 40A280VAC AC

Solid State Relays - Industrial Mount 40A280VAC AC

Buy Now Datasheet
Solid State Relay, Spst, 90-280V, Panel; Contact Configuration Sensata/crydom - 37M1635 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 90-280V, Panel; Contact Configuration Sensata/crydom
37M1635
Solid State Relay, Spst, 90-280V, Panel; Contact Configuration Sensata/crydom 37M1635
SOLID STATE RELAY, SPST, 90-280V, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 90-280V, PANEL; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 40A, 240Vac; Contact Configuration Sensata/crydom - 25M7634 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 40A, 240Vac; Contact Configuration Sensata/crydom
25M7634
Ssr, 40A, 240Vac; Contact Configuration Sensata/crydom 25M7634
SSR, 40A, 240VAC; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:90VAC; RoHS Compliant: Yes

SSR, 40A, 240VAC; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:90VAC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number A2440 CC1962-ND A2440 A2440 37M1635 25M7634
Product Name SSR, PNL MT, IP00, 280VAC/40 A, 90-280VAC IN, 0 CROSS Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, Spst, 90-280V, Panel; Contact Configuration Sensata/crydom Ssr, 40A, 240Vac; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1617024-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
3 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers