Crydom Corporation Solid State Relays AO241

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1049-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1049-ND
Solid State Relays CC1049-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
AO241
Relays - Solid State Relays AO241
SSR RELAY SPST-NO 1A 24-280V

SSR RELAY SPST-NO 1A 24-280V

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1A;Ctrl-V 4-10DC;Vol-Rtg 24-280AC;4 Pin - 70131353 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1A;Ctrl-V 4-10DC;Vol-Rtg 24-280AC;4 Pin
70131353
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1A;Ctrl-V 4-10DC;Vol-Rtg 24-280AC;4 Pin 70131353
AO, ASO Series AC Output Mini-SIP Relays 1-1.5 Amp; 120, 240 VAC; AC Mini-SIP Package Models AO241/R, ASO241/R and ASO242/R are 1.0 A/1.5 A/2.0 A rated SPST-NO miniature SIP solid-state relays. ASO models are designed for switching highly inductive, low current loads such as solenoids. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500. Features DC Control, AC Output Triac (AO) or SCR (ASO) Output UL, CSA Approved Dimensions (L × W × H): 0.95" × 0.20" × 0.50" (24.1 × 5.1 × 12.7 mm)

AO, ASO Series AC Output Mini-SIP Relays
1-1.5 Amp; 120, 240 VAC; AC Mini-SIP Package
Models AO241/R, ASO241/R and ASO242/R are 1.0 A/1.5 A/2.0 A rated SPST-NO miniature SIP solid-state relays. ASO models are designed for switching highly inductive, low current loads such as solenoids. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500.
Features

  • DC Control, AC Output
  • Triac (AO) or SCR (ASO) Output
  • UL, CSA Approved
  • Dimensions (L × W × H): 0.95" × 0.20" × 0.50" (24.1 × 5.1 × 12.7 mm)
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1049-ND AO241 70131353
Product Name Solid State Relays Relays - Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1A;Ctrl-V 4-10DC;Vol-Rtg 24-280AC;4 Pin
Mounting PCBoard Through Hole PCBoard
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 40A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0298 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details