Crydom Corporation Solid State Relays 84137210

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1234-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1234-ND
Solid State Relays 646-1234-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84137210
Solid State Relays - Industrial Mount 84137210
Solid State Relays - Industrial Mount 25A/240Vac DC In RAN

Solid State Relays - Industrial Mount 25A/240Vac DC In RAN

Buy Now Datasheet
Ssr, Gn Ip20, 25A/240Vac, Dc In, Rn; Contact Configuration Sensata/crydom - 58T5391 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Gn Ip20, 25A/240Vac, Dc In, Rn; Contact Configuration Sensata/crydom
58T5391
Ssr, Gn Ip20, 25A/240Vac, Dc In, Rn; Contact Configuration Sensata/crydom 58T5391
SSR, GN IP20, 25A/240VAC, DC IN, RN; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SSR, GN IP20, 25A/240VAC, DC IN, RN; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 84137210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137210
Relays - Solid State Relays 84137210
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1234-ND 84137210 58T5391 84137210
Product Name Solid State Relays Solid State Relays - Industrial Mount Ssr, Gn Ip20, 25A/240Vac, Dc In, Rn; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-41LR11(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details