Crouzet Solid State Relays 84139150N

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84139150N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84139150N-ND
Solid State Relays 966-84139150N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 84139150N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84139150N
Relays - Solid State Relays 84139150N
SSR RELAY SPST-NO 35A 50-265V

SSR RELAY SPST-NO 35A 50-265V

Supplier's Site
Solid State Relay, 35A, 50Vac-265Vac; Contact Configuration Crouzet - 84AH1944 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 35A, 50Vac-265Vac; Contact Configuration Crouzet
84AH1944
Solid State Relay, 35A, 50Vac-265Vac; Contact Configuration Crouzet 84AH1944
SOLID STATE RELAY, 35A, 50VAC-265VAC; Contact Configuration:-; Load Current:35A; Operating Voltage Max:265VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC

SOLID STATE RELAY, 35A, 50VAC-265VAC; Contact Configuration:-; Load Current:35A; Operating Voltage Max:265VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84139150N-ND 84139150N 84AH1944
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 35A, 50Vac-265Vac; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details