Solid State SPST-NO (1 Form A) Module
| DigiKey | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | 2946-859-730-ND | 859-730 |
| Product Name | Solid State Relays | WAGO General Purpose |
| Mounting | DIN | |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 158 F (-40 to 70 C) | |
| Input Voltage (Control Signal) Type | DC |