Weidmuller Solid State Relays 8951120000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 8951120000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
8951120000-ND
Solid State Relays 8951120000-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, Spst, 0.1A, 24-230Vac; Contact Configuration Weidmuller - 22AC8919 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 0.1A, 24-230Vac; Contact Configuration Weidmuller
22AC8919
Solid State Relay, Spst, 0.1A, 24-230Vac; Contact Configuration Weidmuller 22AC8919
SOLID STATE RELAY, SPST, 0.1A, 24-230VAC; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:230VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 0.1A, 24-230VAC; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:230VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
8951120000
Relays - Solid State Relays 8951120000
SSR RELAY SPST-NO 100MA 24-230V

SSR RELAY SPST-NO 100MA 24-230V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 8951120000-ND 22AC8919 8951120000
Product Name Solid State Relays Solid State Relay, Spst, 0.1A, 24-230Vac; Contact Configuration Weidmuller Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4875T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Interface Relays - 8198883 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details