Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:24VAC; ControlRoHS Compliant: Yes
Solid State Relays - Industrial Mount 90-280 VAC
SSR RELAY SPST-NO 50A 24-280V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2596-ND | 64AH9866 | 84137021 | 84137021 |
| Product Name | Solid State Relays | Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC |