Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, MOS 24 VDC/12-300 VDC, 1 AMP, SCREW CONNECTION, 5-95% RELATIVE HUMIDITY. FREE 2 YEAR RADWELL WARRANTY
SSR RELAY SPST-NO 1A 12-300V
MOS 24VDC/12-300VDC 1A ROHS COMPLIANT: YES
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 8937830000-ND | 23901648 | 8937830000 | 65T5298 |
| Product Name | Solid State Relays | Relay PC Board Mount | Relays - Solid State Relays | Mos 24Vdc/12-300Vdc 1A Rohs Compliant Weidmuller |
| Mounting | DIN | DIN; DIN Rail | ||
| Switch Configuration | FormA | |||
| Operating Temp | -13 to 122 F (-25 to 50 C) | |||
| Input Voltage (Control Signal) Type | DC |