The Weidmvºller Solid State Relay (part number 22AC8918) is designed for applications requiring a switching capability of up to 0.5 A with a rated switching voltage range of 5 to 48 V DC. It features a single normally open (NO) contact configuration and operates with a control voltage of 120 V AC ±20%. The relay has a compact design with a width of 6.1 mm, making it suitable for DIN rail mounting. This relay supports a maximum operating temperature of 60 °C and a minimum of -20 °C, with a storage temperature range of -40 °C to 80 °C. It includes protective circuits such as a varistor and a free-wheel diode, ensuring reliable operation. The relay has a low switch-on delay of less than 12 ms and a switch-off delay of less than 14 ms, with a maximum switching frequency of 10 Hz for AC control voltage. The relay is compliant with various standards, including DIN EN 50178 and UL508, and is rated for pollution severity level 2. It is also RoHS compliant, ensuring it meets environmental regulations. The connection method is PUSH IN, accommodating wire sizes from 0.5 mm² to 1.5 mm², and it is equipped with a green LED status indicator.
Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, SPST, 0.5A, 5-48VDC; Contact Configuration:SPST-N
SSR RELAY SPST-NO 500MA 5-48V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 8951080000-ND | 22AC8918 | 8951080000 |
| Product Name | Solid State Relays | Solid State Relay, Spst, 0.5A, 5-48Vdc; Contact Configuration Weidmuller | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC |