Sensata Technologies Solid State Relays 84137120

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1013-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1013-ND
Solid State Relays 646-1013-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR, PNL MT, IP20, 660VAC/50 A, DC IN, 0 CROSS - 84137120 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP20, 660VAC/50 A, DC IN, 0 CROSS
84137120
SSR, PNL MT, IP20, 660VAC/50 A, DC IN, 0 CROSS 84137120
SSR, PNL MT, IP20, 660VAC/50 A, DC IN, 0 CROSS

SSR, PNL MT, IP20, 660VAC/50 A, DC IN, 0 CROSS

Buy Now
Relays - Solid State Relays - 84137120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137120
Relays - Solid State Relays 84137120
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84137120
Solid State Relays - Industrial Mount 84137120
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0458 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0458
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0458
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
CRDM Solid State - 84137120 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
84137120
CRDM Solid State 84137120
SSR, Panel Mount, IP20, 660VAC/50A,

SSR, Panel Mount, IP20, 660VAC/50A,

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1013-ND 84137120 84137120 84137120 02P0458 84137120
Product Name Solid State Relays SSR, PNL MT, IP20, 660VAC/50 A, DC IN, 0 CROSS Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom CRDM Solid State
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 15A, 19-305Vac; Contact Configuration Finder - 76AC0287 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details
TO-5/.100 Grid Relays - 1-1617572-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
4 suppliers
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
G3VM-353A/D/B/E MOS FET Relays DIP, General-purpose Type - G3VM-61D1(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
7 suppliers