Solid State SPST-NO (1 Form A) Hockey Puck
Manufacturer: Sensata-Crydom
Win Source Part Number: 858868-A2410
Series: 1
Features: Solid State SPST-NO (1 Form A) Hockey Puck
Package: Bulk
Package: Hockey Puck
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1013, CC1013-NDR
Solid State Relays - Industrial Mount 10A 240VAC AC
SOLID STATE RELAY, 10A, 90-280VAC, PANEL; Contact Configuration:SPST-N
4000 V (RMS) Dielectric Strength, ISO 9001 Certified, SPST-NO Relays
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
SSR RELAY SPST-NO 10A 24-280V
| Sensata Technologies | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | A2410 | CC1013-ND | 858868-A2410 | A2410 | 37M1615 | 70130415 | A2410 |
| Product Name | Series-1 Relay | Solid State Relays | Solid State Relays - A2410 | Solid State Relays - Industrial Mount | Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | AC | ||||||
| Input Voltage (Control Signal) Range | 90 to 280 volts |