Solid State SPST-NO (1 Form A) Hockey Puck
SSR,GN,1 PHASE,PANEL MNT,100A IN 20-265 VAC, OUT 660 VAC, ZC
SSR RELAY SPST-NO 100A 48-660V
SOLID STATE RLY, 100A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC
| DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 966-84137141N-ND | 84137141N | 84137141N | 84AH1917 |
| Product Name | Solid State Relays | SSR,GN,1 PHASE,PANEL MNT,100A IN 20-265 VAC, OUT 660 VAC, ZC | Relays - Solid State Relays | Solid State Rly, 100A, 48-660Vac, Panel; Contact Configuration Crouzet |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) |