Weidmuller Solid State Relays 8950920000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-3333-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-3333-ND
Solid State Relays 281-3333-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, Spst, 0.5A, 5-48Vdc; Contact Configuration Weidmuller - 22AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 0.5A, 5-48Vdc; Contact Configuration Weidmuller
22AC8915
Solid State Relay, Spst, 0.5A, 5-48Vdc; Contact Configuration Weidmuller 22AC8915
SOLID STATE RELAY, SPST, 0.5A, 5-48VDC; Contact Configuration:SPST-N O; Load Current:500mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 0.5A, 5-48VDC; Contact Configuration:SPST-NO; Load Current:500mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
8950920000
Relays - Solid State Relays 8950920000
SSR RELAY SPST-NO 500MA 5-48V

SSR RELAY SPST-NO 500MA 5-48V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-3333-ND 22AC8915 8950920000
Product Name Solid State Relays Solid State Relay, Spst, 0.5A, 5-48Vdc; Contact Configuration Weidmuller Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products