Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 50A 24-280V
SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC /50A,90-280VAC,RN
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | A2450-10 | CC1963-ND | A2450-10 | 37M1640 | A2450-10 |
| Product Name | Series-1 Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Input Voltage (Control Signal) Type | AC | ||||
| Input Voltage (Control Signal) Range | 90 to 280 volts |