The APR series is a solid state relay with DIP packaging, offering 1 form A contact, 1500V maximum load voltage, and AC/DC switching capability. It features an on-state resistance of 220 Ω max, continuous load current of 45 mA, peak current of 100 mA, input forward voltage of 0.9-1.5 V, and 3750 VAC isolation voltage. The device has a turn-on time of 1.5 ms, turn-off time of 1 ms, and operates from -40°C to +85°C. It is TTL/CMOS compatible and supports machine insertable or wave solderable mounting. Input/output capacitance is 5 pF, and isolation resistance is 5 GΩ.
RELAY MOS 6 PIN DIP 1500V AC/DC
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1818-APR211AF06000E00G-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |