Comus International Solid State Relays AC30F

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1835-1204-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1835-1204-ND
Solid State Relays 1835-1204-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - AC30F - 859215-AC30F - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AC30F
859215-AC30F
Solid State Relays - AC30F 859215-AC30F
Manufacturer: Comus International Win Source Part Number: 859215-AC30F Series: 30 Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AC30 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0055

Manufacturer: Comus International
Win Source Part Number: 859215-AC30F
Series: 30
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Tube
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AC30
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number 1835-1204-ND 859215-AC30F
Product Name Solid State Relays Solid State Relays - AC30F
Mounting PCBoard PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products