Crouzet SSR,GN,1 PHASE,PANEL MNT,50A IN 4-32 VDC, OUT 660 VAC, ZC 84137120N

Description
SSR,GN,1 PHASE,PANEL MNT,50A IN 4-32 VDC, OUT 660 VAC, ZC
Request a Quote Datasheet
Description
SSR,GN,1 PHASE,PANEL MNT,50A IN 4-32 VDC, OUT 660 VAC, ZC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR,GN,1 PHASE,PANEL MNT,50A IN 4-32 VDC, OUT 660 VAC, ZC - 84137120N - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,GN,1 PHASE,PANEL MNT,50A IN 4-32 VDC, OUT 660 VAC, ZC
84137120N
SSR,GN,1 PHASE,PANEL MNT,50A IN 4-32 VDC, OUT 660 VAC, ZC 84137120N
SSR,GN,1 PHASE,PANEL MNT,50A IN 4-32 VDC, OUT 660 VAC, ZC

SSR,GN,1 PHASE,PANEL MNT,50A IN 4-32 VDC, OUT 660 VAC, ZC

Buy Now
Solid State Relays - 966-84137120N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84137120N-ND
Solid State Relays 966-84137120N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 84137120N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137120N
Relays - Solid State Relays 84137120N
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site
Solid State Relay, 50A, 48-660Vac, Panel Crouzet - 04AJ5979 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 48-660Vac, Panel Crouzet
04AJ5979
Solid State Relay, 50A, 48-660Vac, Panel Crouzet 04AJ5979
SOLID STATE RELAY, 50A, 48-660VAC, PANEL

SOLID STATE RELAY, 50A, 48-660VAC, PANEL

Supplier's Site
Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet - 84AH1911 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet
84AH1911
Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet 84AH1911
SOLID STATE RELAY, 50A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

SOLID STATE RELAY, 50A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84137120N 966-84137120N-ND 84137120N 04AJ5979 84AH1911
Product Name SSR,GN,1 PHASE,PANEL MNT,50A IN 4-32 VDC, OUT 660 VAC, ZC Solid State Relays Relays - Solid State Relays Solid State Relay, 50A, 48-660Vac, Panel Crouzet Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details