SSR, DIN RAIL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount Class 1, Div 2 SSR SCR, SPST-NO, 10 Amp
Solid State Relays - Industrial Mount Class 1, Div 2 SSR SCR, SPST-NO, 10 Amp
The new DIN-Mountable 861 Solid State relay with an internal heat sink is the first complete solid state relay with no moving parts; in a modular package.
The 861H is the first complete solid state relay approved for use in hazardous locations. It is ideal for applications that demand frequent switching and reliability such as burner assemblies, chemical injections systems, extraction and refining machines, solenoid control, blower control, motorized duct and vent control, medical equipment and lighting in Class 1, Division 2 rated environments.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-861HSSR210-DC-1-ND | 25R1111 | 861HSSR210-DC-1 | 70185396 |
| Product Name | Solid State Relays | Ssr, Din Rail Mount, 280Vac, 32Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay | Solid State Relays - Industrial Mount | RELAY,SOLID STATE,ZERO CROSS,SPST-NO,24TO 280VAC 10A OUTPUT,3 TO 32VDC INPUT |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC | DC | ||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 3 to 32 volts |