SSR,GN,1 PHASE,PANEL MNT,50A IN 20-265 VAC, OUT 660 VAC, ZC
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 50A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC
SSR RELAY SPST-NO 50A 48-660V
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 84137121N | 966-84137121N-ND | 84AH1912 | 84137121N |
| Product Name | SSR,GN,1 PHASE,PANEL MNT,50A IN 20-265 VAC, OUT 660 VAC, ZC | Solid State Relays | Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) |