Weidmuller Solid State Relays 8973450000

Description
MOS FEED THROUGH
Request a Quote
Description
MOS FEED THROUGH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MOS FEED THROUGH solid-state relay is a compact terminal block device with a width of 6.1 mm, designed for screw connections and mounting on TS 35 rails. It features a green LED status indicator, operates between -25 °C and 60 °C, and supports wire cross-sections from 0.5 mm² to 4 mm² with a tightening torque of 0.4 to 0.6 Nm. The device has an IP20 protection degree, complies with RoHS, and meets UL94 V-0 flammability ratings. Its insulation coordination supports a rated voltage of 300 V with a 4 kV impulse withstand voltage and clearance/creepage distances exceeding 3 mm. The load category is LC A, and it includes integrated protective suppressor circuits for inputs and outputs.

Datasheet Summary
Powered by GS/AI

The MOS FEED THROUGH solid-state relay is a compact terminal block device with a width of 6.1 mm, designed for screw connections and mounting on TS 35 rails. It features a green LED status indicator, operates between -25 °C and 60 °C, and supports wire cross-sections from 0.5 mm² to 4 mm² with a tightening torque of 0.4 to 0.6 Nm. The device has an IP20 protection degree, complies with RoHS, and meets UL94 V-0 flammability ratings. Its insulation coordination supports a rated voltage of 300 V with a 4 kV impulse withstand voltage and clearance/creepage distances exceeding 3 mm. The load category is LC A, and it includes integrated protective suppressor circuits for inputs and outputs.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-8973450000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-8973450000-ND
Solid State Relays 281-8973450000-ND
MOS FEED THROUGH

MOS FEED THROUGH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 281-8973450000-ND
Product Name Solid State Relays
Mounting DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617562-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - CC1955-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers