Crydom Corporation Series-1 Relay A1210-B

Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A1210-B - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A1210-B
Series-1 Relay A1210-B
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 10A to 40A @ 24-140 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2082-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2082-ND
Solid State Relays CC2082-ND
Solid State SPST-NC (1 Form B) Hockey Puck

Solid State SPST-NC (1 Form B) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - A1210-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A1210-B
Relays - Solid State Relays A1210-B
SSR RELAY SPST-NC 10A 24-140V

SSR RELAY SPST-NC 10A 24-140V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A1210-B
Solid State Relays - Industrial Mount A1210-B
Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 10A,90-280V,ZC,NC

Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 10A,90-280V,ZC,NC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number A1210-B CC2082-ND A1210-B A1210-B
Product Name Series-1 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormB
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1001-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 8198896 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details