SSR RELAY, PANEL MOUNT, IP20, 660VAC/50A, DC IN, INSTANTANEO
Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC
SSR RELAY SPST-NO 50A 48-660V
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 84137320 | CC2632-ND | 84137320 | 84137320 | 02P0480 |
| Product Name | SSR RELAY, PANEL MOUNT, IP20, 660VAC/50A, DC IN, INSTANTANEO | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 4 to 32 volts |