Weidmuller Solid State Relays 8950780000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-6104-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-6104-ND
Solid State Relays 281-6104-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
8950780000
Relays - Solid State Relays 8950780000
SSR RELAY SPST-NO 100MA 5-48V

SSR RELAY SPST-NO 100MA 5-48V

Supplier's Site
Ssr, Termopto, 24Vdc/48Vdc, 0.1A; Contact Configuration Weidmuller - 13T9856 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Termopto, 24Vdc/48Vdc, 0.1A; Contact Configuration Weidmuller
13T9856
Ssr, Termopto, 24Vdc/48Vdc, 0.1A; Contact Configuration Weidmuller 13T9856
SSR, TERMOPTO, 24VDC/48VDC, 0.1A; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:-; RoHS Compliant: Yes

SSR, TERMOPTO, 24VDC/48VDC, 0.1A; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-6104-ND 8950780000 13T9856
Product Name Solid State Relays Relays - Solid State Relays Ssr, Termopto, 24Vdc/48Vdc, 0.1A; Contact Configuration Weidmuller
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers