Weidmuller Solid State Relays 8950980000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-6107-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-6107-ND
Solid State Relays 281-6107-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Ssr, Termopto, 24Vdc/48Vdc, 0.5A; Contact Configuration Weidmuller - 13T9860 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Termopto, 24Vdc/48Vdc, 0.5A; Contact Configuration Weidmuller
13T9860
Ssr, Termopto, 24Vdc/48Vdc, 0.5A; Contact Configuration Weidmuller 13T9860
SSR, TERMOPTO, 24VDC/48VDC, 0.5A; Contact Configuration:-; Load Current:500mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:5VDC; RoHS Compliant: Yes

SSR, TERMOPTO, 24VDC/48VDC, 0.5A; Contact Configuration:-; Load Current:500mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:5VDC; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
8950980000
Relays - Solid State Relays 8950980000
SSR RELAY SPST-NO 500MA 5-48V

SSR RELAY SPST-NO 500MA 5-48V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-6107-ND 13T9860 8950980000
Product Name Solid State Relays Ssr, Termopto, 24Vdc/48Vdc, 0.5A; Contact Configuration Weidmuller Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 39-G3VM-26M10-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormC
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761428 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details