Crydom Corporation Relays - Solid State Relays A2410F

Description
Win Source Part Number: 1116829-A2410F Category: Relays>Solid State Relays Series: 1 Termination Style: Quick Connect - 0.187"/0.250" Package: Bulk Standard Package: 20 Voltage - Input: 90 ~ 280VAC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 10 A Voltage - Load: 24 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck Alternative Parts (Cross-Reference): A2410-F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8536.49.0055 Mfr: Sensata-Crydom Other Names: CC2375,Q2824924,A241 0F-ND Base Product Number: A2410
Request a Quote Datasheet
Description
Win Source Part Number: 1116829-A2410F Category: Relays>Solid State Relays Series: 1 Termination Style: Quick Connect - 0.187"/0.250" Package: Bulk Standard Package: 20 Voltage - Input: 90 ~ 280VAC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 10 A Voltage - Load: 24 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck Alternative Parts (Cross-Reference): A2410-F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8536.49.0055 Mfr: Sensata-Crydom Other Names: CC2375,Q2824924,A241 0F-ND Base Product Number: A2410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1116829-A2410F - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1116829-A2410F
Relays - Solid State Relays 1116829-A2410F
Win Source Part Number: 1116829-A2410F Category: Relays>Solid State Relays Series: 1 Termination Style: Quick Connect - 0.187"/0.250" Package: Bulk Standard Package: 20 Voltage - Input: 90 ~ 280VAC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 10 A Voltage - Load: 24 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck Alternative Parts (Cross-Reference): A2410-F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8536.49.0055 Mfr: Sensata-Crydom Other Names: CC2375,Q2824924,A241 0F-ND Base Product Number: A2410

Win Source Part Number: 1116829-A2410F
Category: Relays>Solid State Relays
Series: 1
Termination Style: Quick Connect - 0.187"/0.250"
Package: Bulk
Standard Package: 20
Voltage - Input: 90 ~ 280VAC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 10 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
Alternative Parts (Cross-Reference): A2410-F;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Sensata-Crydom
Other Names: CC2375,Q2824924,A2410F-ND
Base Product Number: A2410

Buy Now Datasheet
Solid State Relays - CC2375-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2375-ND
Solid State Relays CC2375-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
A2410F
Relays - Solid State Relays A2410F
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A2410F
Solid State Relays - Industrial Mount A2410F
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1116829-A2410F CC2375-ND A2410F A2410F
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount
Input Voltage (Control Signal) Type DC AC
Input Voltage (Control Signal) Range 90 to 280 volts 90 to 280 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186986 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid State Relays - 2946-859-753-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details