Solid State 3PST-NO (3 Form A) Module
SSR Relay, 3-Phase, Panel Mount, IP00, 530VAC/50A, 90-280VAC In, Zero Cross, TP
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
SSR RELAY 3PST-NO 50A 48-530V
SSR,3-Phase, Panel Mount, IP00,
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | A53TP50DH-ND | 83AC7615 | A53TP50DH | A53TP50DH | A53TP50DH |
| Product Name | Solid State Relays | Ssr Relay, 3-Phase, Panel Mount, Ip00, 530Vac/50A, 90-280Vac In, Zero Cross, Tp Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays | CRDM Solid State |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) |