Solid State SPST-NO (1 Form A) Hockey Puck
Win Source Part Number: 1039944-84137110N
Category: Relays>Solid State Relays
Series: GN
Termination Style: Screw Terminal
Package: Box
Standard Package: 1
Voltage - Input: 4 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 25 A
Voltage - Load: 48 V ~ 660 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
Alternative Parts (Cross-Reference): 84137110N84137110N.;
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Mfr: Crouzet
Other Names: 966-84137110N,2266-8
SOLID STATE RELAY, 25A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC
SSR RELAY SPST-NO 25A 48-660V
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 84137110N | 966-84137110N-ND | 1039944-84137110N | 84AH1909 | 84137110N |
| Product Name | CONTROL SOLID STATE RELAY | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 25A, 48-660Vac, Panel; Contact Configuration Crouzet | Relays - Solid State Relays |
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||||
| Approvals | RoHS | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) |