Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 25A/240Vac DC In ZC
SSR RELAY SPST-NO 25A 24-280V
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1231-ND | 84134910 | 84134910 | 02P0426 | 64AH9862 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relay, 25A, 3-32Vdc, Panel; Svhc Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC |