Crouzet Solid State Relays 84137111N

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84137111N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84137111N-ND
Solid State Relays 966-84137111N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 25A, 48-660Vac, Panel; Contact Configuration Crouzet - 84AH1910 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 48-660Vac, Panel; Contact Configuration Crouzet
84AH1910
Solid State Relay, 25A, 48-660Vac, Panel; Contact Configuration Crouzet 84AH1910
SOLID STATE RELAY, 25A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

SOLID STATE RELAY, 25A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

Supplier's Site Datasheet
Relays - Solid State Relays - 84137111N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137111N
Relays - Solid State Relays 84137111N
SSR RELAY SPST-NO 25A 48-660V

SSR RELAY SPST-NO 25A 48-660V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84137111N-ND 84AH1910 84137111N
Product Name Solid State Relays Solid State Relay, 25A, 48-660Vac, Panel; Contact Configuration Crouzet Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070608240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details