Crouzet Solid State Relays 84140013N

Description
Solid State SPST-NO (1 Form A) x 2 Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) x 2 Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84140013N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84140013N-ND
Solid State Relays 966-84140013N-ND
Solid State SPST-NO (1 Form A) x 2 Module

Solid State SPST-NO (1 Form A) x 2 Module

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
84140013N
Relays - Solid State Relays 84140013N
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet - 57AJ5380 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet
57AJ5380
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet 57AJ5380
SOLID STATE RELAY, 25A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY, 25A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84140013N-ND 84140013N 57AJ5380
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Panel; Chassis Mount or Panel Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198798 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details