Weidmuller Solid State Relays 8937920000

Description
Solid State Module
Request a Quote Datasheet
Description
Solid State Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-3082-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-3082-ND
Solid State Relays 281-3082-ND
Solid State Module

Solid State Module

Buy Now Datasheet
Solid State Relay, 0.1A, 5Vdc, Din Rail; Contact Configuration Weidmuller - 83R7396 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0.1A, 5Vdc, Din Rail; Contact Configuration Weidmuller
83R7396
Solid State Relay, 0.1A, 5Vdc, Din Rail; Contact Configuration Weidmuller 83R7396
SOLID STATE RELAY, 0.1A, 5VDC, DIN RAIL; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:24VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-RoHS Compliant: Yes

SOLID STATE RELAY, 0.1A, 5VDC, DIN RAIL; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:24VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
8937920000
Relays - Solid State Relays 8937920000
SSR RELAY 100MA 0-24V

SSR RELAY 100MA 0-24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-3082-ND 83R7396 8937920000
Product Name Solid State Relays Solid State Relay, 0.1A, 5Vdc, Din Rail; Contact Configuration Weidmuller Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -13 to 122 F (-25 to 50 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details