Weidmuller Solid State Relays 8950720000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-3332-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-3332-ND
Solid State Relays 281-3332-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, Spst, 0.1A, 5-48Vdc; Contact Configuration Weidmuller - 22AC8911 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 0.1A, 5-48Vdc; Contact Configuration Weidmuller
22AC8911
Solid State Relay, Spst, 0.1A, 5-48Vdc; Contact Configuration Weidmuller 22AC8911
SOLID STATE RELAY, SPST, 0.1A, 5-48VDC; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 0.1A, 5-48VDC; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
8950720000
Relays - Solid State Relays 8950720000
SSR RELAY SPST-NO 100MA 5-48V

SSR RELAY SPST-NO 100MA 5-48V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-3332-ND 22AC8911 8950720000
Product Name Solid State Relays Solid State Relay, Spst, 0.1A, 5-48Vdc; Contact Configuration Weidmuller Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Mosfet, 400V, 100Ma; Contact Form Omron Electronic Components - 45J4053 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; DPST-NO (2 Form A)
View Details
Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details