Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 8 A; Module width: 6 mm; gray
Solid State SPST-NO (1 Form A) Module
Solid State Relay Module, 24VDC,
SOLID STATE RELAY MODULE INPUT: 24 VDC OUTPUT: 0 ... 30 VDC OUTPUT CURRENT: 8 A ROHS COMPLIANT: YES
| WAGO | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 857-734 | 2946-857-734-ND | 857-734 | 40AH0467 |
| Product Name | Solid-state relay module | Solid State Relays | WAGO Solid State | Solid State Relay Module Input Wago |
| Mounting | DIN; DIN-35 rail | DIN | ||
| Input Voltage (Control Signal) Range | 24 volts | 24 volts | ||
| Input Current (Control Signal) Range | 0.0120 amps | |||
| Switch Configuration | FormA | |||
| Operating Temp | -13 to 158 F (-25 to 70 C) |