The APR series is a solid-state relay with DIP, SMD, and SOP package options, offering no moving parts, arc-free operation, and TTL/CMOS compatibility. The SOP-type variant with 4 or 6 pins, 1A contact form, and 350V load voltage rating features an on-state resistance up to 220 Ω, continuous load current of 30 mA, peak current of 100 mA, input forward voltage of 0.9-1.5 V, operating temperature range of -40°C to +85°C, and 3750 VAC isolation voltage. All variants include 5 pF I/O capacitance and 5 GΩ isolation resistance. The part number APR411A354000E00G corresponds to a SOP-type relay with 4-pin configuration, 350V AC/DC load rating, and standard packaging, as confirmed by the series' part numbering system.
RELAY MOS 4 PIN SOP 350V AC/DC
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1818-APR411A354000E00G-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |