Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 125A 24-500V
SOLID STATE RLY, 125A, 24-500VAC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:500VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 966-84138183N-ND | 84138183N | 84AH1941 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Rly, 125A, 24-500Vac, Panel; Contact Configuration Crouzet |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |
| Switch Configuration | FormA | ||
| Approvals | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |