Comus International Solid State Relays - AC37 AC37

Description
Manufacturer: Comus International Win Source Part Number: 859218-AC37 Series: 37 Features: Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Comus International Win Source Part Number: 859218-AC37 Series: 37 Features: Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AC37 - 859218-AC37 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AC37
859218-AC37
Solid State Relays - AC37 859218-AC37
Manufacturer: Comus International Win Source Part Number: 859218-AC37 Series: 37 Features: Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Comus International
Win Source Part Number: 859218-AC37
Series: 37
Features: Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Relays
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Relays - 1835-1213-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1835-1213-ND
Solid State Relays 1835-1213-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 859218-AC37 1835-1213-ND
Product Name Solid State Relays - AC37 Solid State Relays
Mounting PCBoard; Through Hole PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187008 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details