Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC
SSR Relay, Panel Mount, IP20, 660VAC/50A, AC In, Zero Cross, Thermal Pad
SSR RELAY SPST-NO 50A 48-660V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 84137121H-ND | 84137121H | 83AC8564 | 84137121H |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Panel Mount, Ip20, 660Vac/50A, Ac In, Zero Cross, Thermal Pad Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |