Crouzet SSR,GN,1 PHASE,PANEL MNT,100A IN 4-32 VDC, OUT 660 VAC, ZC 84137140N

Description
SSR,GN,1 PHASE,PANEL MNT,100A IN 4-32 VDC, OUT 660 VAC, ZC
Request a Quote Datasheet
Description
SSR,GN,1 PHASE,PANEL MNT,100A IN 4-32 VDC, OUT 660 VAC, ZC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR,GN,1 PHASE,PANEL MNT,100A IN 4-32 VDC, OUT 660 VAC, ZC - 84137140N - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,GN,1 PHASE,PANEL MNT,100A IN 4-32 VDC, OUT 660 VAC, ZC
84137140N
SSR,GN,1 PHASE,PANEL MNT,100A IN 4-32 VDC, OUT 660 VAC, ZC 84137140N
SSR,GN,1 PHASE,PANEL MNT,100A IN 4-32 VDC, OUT 660 VAC, ZC

SSR,GN,1 PHASE,PANEL MNT,100A IN 4-32 VDC, OUT 660 VAC, ZC

Buy Now
Solid State Relays - 966-84137140N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84137140N-ND
Solid State Relays 966-84137140N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Rly, 100A, 48-660Vac, Panel; Contact Configuration Crouzet - 84AH1916 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Rly, 100A, 48-660Vac, Panel; Contact Configuration Crouzet
84AH1916
Solid State Rly, 100A, 48-660Vac, Panel; Contact Configuration Crouzet 84AH1916
SOLID STATE RLY, 100A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

SOLID STATE RLY, 100A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

Supplier's Site
Relays - Solid State Relays - 84137140N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137140N
Relays - Solid State Relays 84137140N
SSR RELAY SPST-NO 100A 20-265V

SSR RELAY SPST-NO 100A 20-265V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84137140N 966-84137140N-ND 84AH1916 84137140N
Product Name SSR,GN,1 PHASE,PANEL MNT,100A IN 4-32 VDC, OUT 660 VAC, ZC Solid State Relays Solid State Rly, 100A, 48-660Vac, Panel; Contact Configuration Crouzet Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details