Crouzet Solid State Relays 84137010N

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84137010N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84137010N-ND
Solid State Relays 966-84137010N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR,GN,1 PHASE,PANEL MNT,25A IN 4-32 VDC, OUT 280 VAC, ZC - 84137010N - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,GN,1 PHASE,PANEL MNT,25A IN 4-32 VDC, OUT 280 VAC, ZC
84137010N
SSR,GN,1 PHASE,PANEL MNT,25A IN 4-32 VDC, OUT 280 VAC, ZC 84137010N
SSR,GN,1 PHASE,PANEL MNT,25A IN 4-32 VDC, OUT 280 VAC, ZC

SSR,GN,1 PHASE,PANEL MNT,25A IN 4-32 VDC, OUT 280 VAC, ZC

Buy Now
Relays - Solid State Relays - 84137010N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137010N
Relays - Solid State Relays 84137010N
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet - 84AH1906 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet
84AH1906
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet 84AH1906
SOLID STATE RELAY, 25A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY, 25A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site
Solid State Relay, 25A, 24-280Vac, Panel Crouzet - 04AJ5974 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 24-280Vac, Panel Crouzet
04AJ5974
Solid State Relay, 25A, 24-280Vac, Panel Crouzet 04AJ5974
SOLID STATE RELAY, 25A, 24-280VAC, PANEL

SOLID STATE RELAY, 25A, 24-280VAC, PANEL

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84137010N-ND 84137010N 84137010N 84AH1906 04AJ5974
Product Name Solid State Relays SSR,GN,1 PHASE,PANEL MNT,25A IN 4-32 VDC, OUT 280 VAC, ZC Relays - Solid State Relays Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet Solid State Relay, 25A, 24-280Vac, Panel Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details