Quarktwin Technology Ltd. Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit | |
| Amplifier IC 1-Channel (Mono) Class AB 8-PDIP | |
| Amplifier IC 1-Channel (Mono) Class AB 8-SOIC | |
| Amplifier IC 1-Channel (Mono) Class AB 8-TSSOP | |
| Amplifier IC | |
| Audio Amplifier 4 Circuit 14-DIP | |
| Audio Amplifier 4 Circuit 14-SO | |
| Audio Amplifier 4 Circuit | |
| Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP | |
| Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC | |
| Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP | |
| Comparator with Latch Differential, ECL 16-CDIP | |
| Comparator with Latch Differential, ECL 20-PLCC (9x9) | |
| Comparator | |
| Current Sense Amplifier 2 Circuit 16-CDIP | |
| General Purpose Amplifier 1 Circuit 8-DIP | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit Metal Can | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit TO-99 | |
| General Purpose Amplifier 2 Circuit 8-DIP | |
| General Purpose Amplifier 2 Circuit 8-Mini DIP | |
| General Purpose Amplifier 2 Circuit 8-MSOP | |
| General Purpose Amplifier 2 Circuit 8-PDIP | |
| General Purpose Amplifier 2 Circuit 8-SO | |
| General Purpose Amplifier 2 Circuit 8-SOIC | |
| General Purpose Amplifier 2 Circuit 8-SOP | |
| General Purpose Amplifier 2 Circuit 8-TSSOP | |
| General Purpose Amplifier 2 Circuit 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Die | |
| General Purpose Amplifier 2 Circuit No 8-PDIP | |
| General Purpose Amplifier 2 Circuit No 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit | |
| General Purpose Amplifier 4 Circuit 14-DIP | |
| General Purpose Amplifier 4 Circuit 14-PDIP | |
| General Purpose Amplifier 4 Circuit 14-SO | |
| General Purpose Amplifier 4 Circuit 14-SOIC | |
| General Purpose Amplifier 4 Circuit 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Differential 14-PDIP | |
| General Purpose Amplifier 4 Circuit Differential 14-SOIC | |
| General Purpose Amplifier 4 Circuit No 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| J-FET Amplifier 1 Circuit 8-PDIP | |
| J-FET Amplifier 1 Circuit 8-SOIC | |
| J-FET Amplifier 2 Circuit 8-PDIP | |
| J-FET Amplifier 2 Circuit 8-SOIC | |
| J-FET Amplifier 2 Circuit Differential 10-WQFN (2.6x2.6) | |
| J-FET Amplifier 2 Circuit Differential 8-PDIP | |
| J-FET Amplifier 2 Circuit Differential 8-SOIC | |
| J-FET Amplifier 4 Circuit 14-PDIP | |
| J-FET Amplifier 4 Circuit 14-SOIC | |
| J-FET Amplifier 4 Circuit 14-TSSOP | |
| Magnitude Comparator Bit Active High Output AB 16-CDIP | |
| Magnitude Comparator Bit Active High Output AB 16-PDIP | |
| Magnitude Comparator Bit Active High Output AB 16-SOEIAJ | |
| Magnitude Comparator Bit Active High Output AB 16-SOIC | |
| Magnitude Comparator Bit Active High Output AB 20-PLCC (9x9) | |
| Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51) | |
| Magnitude Comparator Bit Active High Output AB | |
| Magnitude Comparator Bit Active Low Output A=B 20-SO | |
| Magnitude Comparator Bit Active Low Output A=B | |
| Magnitude Comparator Bit Output | |
| RF Amplifier IC 100MHz ~ 2.5GHz SOT-343R | |
| RF Amplifier IC CATV 40MHz ~ 1GHz 7-Pin Special with Heat Sink | |
| RF Amplifier IC CATV 40MHz ~ 870MHz 7-Pin Special with Heat Sink | |
| RF Amplifier IC CATV 40MHz ~ 870MHz SOT-115J | |
| RF Amplifier IC CATV 50MHz ~ 870MHz 7-Pin Special with Heat Sink | |
| RF Amplifier IC Cellular 0Hz ~ 1GHz | |
| RF Amplifier IC Cellular, ISM, PCS, GPS 800MHz ~ 2.5GHz 12-QFN (3x3) | |
| RF Amplifier IC Cellular, PCN 0Hz ~ 1GHz | |
| RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz | |
| RF Amplifier IC General Purpose 100MHz ~ 2.5GHz 6-MLPD (1.5x2) | |
| RF Amplifier IC General Purpose 100MHz ~ 2.5GHz 6-MLPD-EP (1.5x2) | |
| RF Amplifier IC General Purpose 100MHz ~ 2.5GHz SOT-343R | |
| RF Amplifier IC General Purpose 1GHz ~ 2.5GHz 8-MLPD (2x2) | |
| RF Amplifier IC General Purpose 2.4GHz SOT-363 | |
| RF Amplifier IC General Purpose 400MHz ~ 1GHz 8-MLPD (2x2) | |
| RF Amplifier IC General Purpose 400MHz ~ 2.4GHz SOT-363 | |
| RF Amplifier IC General Purpose 400MHz ~ 2.5GHz 8-MLPD (2x2) | |
| RF Amplifier IC General Purpose 800MHz ~ 2.4GHz 16-QFN (3x3) | |
| RF Amplifier IC ISM, CDMA, DVB-H, PCS 400MHz ~ 2.4GHz SOT-363 | |
| RF Amplifier IC ISM, GPS 1GHz ~ 2.4GHz 12-QFN (3x3) | |
| RF Amplifier IC W-CDMA 2.1GHz ~ 2.4GHz 12-QFN (3x3) | |
| RF Amplifier IC | |
| Video Amp 2 Video 8-PDIP | |
| Video Amp | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5 |
| << Prev | Next >> |