Operational Amplifier, Single Supply 3.0 V to 44 V, Low Input Offset Voltage, Quad Quad; TA= 0° to +70°C
Quad Op Amp, 4.5MHz GBW, 44V, SOIC Product overview: MC34074ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074ADR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022683-MC34074ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
500uV 4.5MHz 100nA SOIC-14 FET InputAmplifiers ROHS
IC OPAMP GP 4 CIRCUIT 14SOIC
OPAMP, 4.5MHZ, 0 TO 70DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps 3-44V Quad 3mV VIO Commercial Temp
J-FET Amplifier 4 Circuit 14-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC34074ADR2G | 687-MC34074ADR2G | 022683-MC34074ADR2G | MC34074ADR2GOSCT-ND | MC34074ADR2G | MC34074ADR2G | MC34074ADR2G | MC34074ADR2G | 50AC6005 | MC34074ADR2G | MC34074ADR2G |
| Product Name | Quad 4.5MHz 44V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074ADR2G | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 4.5Mhz, 0 To 70Deg C; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC; SOIC-14 NB | Tape and Reel | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Supply Voltage (VS) | 22 volts | 3 to 44 volts | 3 volts | 3 volts | |||||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs |