onsemi Quad 16MHz 18V SOIC Operational Amplifier IC MC33079DR2G

Description
Quad Op Amp, 16MHz BW, Low Noise, 18V, SOIC Product overview: MC33079DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 16MHz BW, Low Noise, 18V, SOIC Product overview: MC33079DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 16MHz 18V SOIC Operational Amplifier IC
687-MC33079DR2G
Quad 16MHz 18V SOIC Operational Amplifier IC 687-MC33079DR2G
Quad Op Amp, 16MHz BW, Low Noise, 18V, SOIC Product overview: MC33079DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079DR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 16MHz BW, Low Noise, 18V, SOIC Product overview: MC33079DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33079DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33079DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33079DR2GOSTR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33079DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33079DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33079DR2GOSDKR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33079DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33079DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33079DR2GOSCT-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
 - MC33079DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Low Noise, Quad

Operational Amplifier, Low Noise, Quad

Supplier's Site Datasheet
Op Amps - 7737752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7737752
Op Amps 7737752
onsemi MC33079DR2G Operational Amplifier

onsemi MC33079DR2G Operational Amplifier

Supplier's Site
Op Amps - 7737752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7737752P
Op Amps 7737752P
onsemi MC33079DR2G Operational Amplifier

onsemi MC33079DR2G Operational Amplifier

Supplier's Site
Op Amps - 1035113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1035113
Op Amps 1035113
onsemi MC33079DR2G Operational Amplifier

onsemi MC33079DR2G Operational Amplifier

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079DR2G - 003345-MC33079DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079DR2G
003345-MC33079DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079DR2G 003345-MC33079DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 003345-MC33079DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 7 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 150μV Family Name: MC33079 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 8.4mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 16MHz Alternative Parts (Cross-Reference): NCV33079DR2G; LT1359CS14#PBF; LT1359IS14#PBF; LT1359IS14#TRPBF; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China, Philippines, Spain, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 003345-MC33079DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Family Name: MC33079
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 8.4mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Alternative Parts (Cross-Reference): NCV33079DR2G; LT1359CS14#PBF; LT1359IS14#PBF; LT1359IS14#TRPBF;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Spain, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33079DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33079DR2G
Instrumentation, OP Amps, Buffer Amps MC33079DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33079DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33079DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Opamp, 16Mhz, 7V/us, 0.00025V, Soic-14; No. Of Amplifiers Onsemi - 79Y9398 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 16Mhz, 7V/us, 0.00025V, Soic-14; No. Of Amplifiers Onsemi
79Y9398
Opamp, 16Mhz, 7V/us, 0.00025V, Soic-14; No. Of Amplifiers Onsemi 79Y9398
OPAMP, 16MHZ, 7V/US, 0.00025V, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OPAMP, 16MHZ, 7V/US, 0.00025V, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33079DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33079DR2G
Instrumentation, OP Amps, Buffer Amps MC33079DR2G
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33079DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33079DR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33079DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33079DR2G
Operational Amplifiers - Op Amps MC33079DR2G
Operational Amplifiers - Op Amps 5-18V Quad Lo Noise 7V/us Ind. Temp

Operational Amplifiers - Op Amps 5-18V Quad Lo Noise 7V/us Ind. Temp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MC33079DR2G MC33079DR2GOSTR-ND MC33079DR2G 7737752 7737752P 003345-MC33079DR2G MC33079DR2G MC33079DR2G 79Y9398 MC33079DR2G MC33079DR2G MC33079DR2G
Product Name Quad 16MHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079DR2G Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Opamp, 16Mhz, 7V/us, 0.00025V, Soic-14; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) ? to 36 volts 10 to 36 volts 10 volts 10 volts
Slew Rate 7 V/µs 7 V/µs 7 V/µs 7 V/µs 7 V/µs 7.00E-6 V/µs
Bandwidth 16 MHz 16 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1220325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details