Quarktwin Technology Ltd. Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 10 20 30 40 49 50 51 52 53 54 55 56 57 58 59 60 61 70 80 90 96
Product Name Notes
Amplifier Circuit
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
CMOS Amplifier 2 Circuit 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-µSMD (1.01x1.51)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-USON (1.5x1)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-ULLGA (1.5x1.5)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-X2QFN (1.5x1.5)
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
RF Amplifier IC Cellular, WLAN, PCS, PHS, Cordless Phones 100MHz ~ 2GHz 16-SOIC
RF Amplifier IC

<< Prev Next >>