Manufacturer: STMicroelectronics
Win Source Part Number: 074486-MC33079N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-DIP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Audio Amplifier 4 Circuit 14-DIP
4-Ch Op Amp, 15MHz GBW, 30V Max, DIP, Bipolar Product overview: MC33079N from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 30V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 30V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079N can be used for catalog matching and distributor lookup.
IC AUDIO 4 CIRCUIT 14DIP
Audio Amplifier 4 Circuit 14-DIP
IC AUDIO 4 CIRCUIT 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 074486-MC33079N | 497-1955-5-ND | 687-MC33079N | MC33079N | MC33079N | MC33079N |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079N | Instrumentation, Op Amps, Buffer Amps | 15MHz 30V DIP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 30 volts | 15 volts | 5 volts | |||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | ||
| VOS | 2.5 millivolts | 2.5 millivolts | ||||
| IBIAS | 0.2500 µA | 0.2500 µA | ||||
| GBW | 15 MHz | 15 MHz |