The Op Amp, part number 45J1178, is a low voltage, rail-to-rail operational amplifier designed for a wide range of applications. It operates with a supply voltage range from +1.8 V to +12 V and features a typical gain bandwidth product of 2.2 MHz and a slew rate of 1 V/µs. The device supports rail-to-rail input and output, allowing the output to swing within 50 mV of both supply rails, and can handle input signals up to 200 mV beyond the supply rails without phase reversal. This amplifier is characterized by a low supply current of 0.9 mA per amplifier while providing a high output current capability of 80 mA. It is suitable for applications requiring low noise and distortion, making it ideal for audio applications. The device is available in a SOIC-14 package and is qualified for automotive use, with an extended operating temperature range of -40°C to +105°C, and even up to +125°C for certain variants. The product is also RoHS compliant and Pb-free.
Quad Op Amp, 2.2MHz BW, Rail-to-Rail, 6V, SOIC-14 Product overview: MC33204DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.2MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.2MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33204DG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074498-MC33204DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): AD8054ARZ-REEL7; TS974IYDT; TS974IYD; MC33204DG;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP AMP, 2.2MHZ, 1V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33204DG | MC33204DGOS-ND | 074498-MC33204DG | MC33204DG | MC33204DG | 45J1178 | MC33204DG |
| Product Name | Quad 2.2MHz 6V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33204DG | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 2.2Mhz, 1V/us, Soic-14; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 volts | 1.8 to 12 volts | 1.8 volts | 1.8 to 12 volts | 1.8 volts | ||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs |
| Bandwidth | 2.2 MHz | 2.2 MHz | 2.2 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |