Manufacturer: ON Semiconductor
Win Source Part Number: 222920-MC34074P
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Quad Op Amp, 4500kHz BW, 10V/µs SR, PDIP-14 Product overview: MC34074P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4500kHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4500kHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074P can be used for catalog matching and distributor lookup.
IC OP AMP 4CH 14-PDIP
IC OPAMP QUAD SGL SUPP HS 14DIP
IC OPAMP QUAD SGL SUPP HS 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 222920-MC34074P | 687-MC34074P | MC34074POS-ND | MC34074P | MC34074P | MC34074P |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074P | Quad 4500kHz 10V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 44 volts | 3 volts | 3 volts | |||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | |||
| GBW | 4.5 MHz | 4.5 MHz | 4.5 MHz |