Microchip Technology, Inc. SOT23 Operational Amplifier IC MCP601T-I/OT

Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP601T-I/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP601T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP601T-I/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP601T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Operational Amplifier IC
687-MCP601T-I/OT
SOT23 Operational Amplifier IC 687-MCP601T-I/OT
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP601T-I/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP601T-I/OT can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP601T-I/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP601T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP601T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP601T-I/OTDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP601T-I/OTDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP601T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP601T-I/OTTR-ND
Instrumentation, Op Amps, Buffer Amps MCP601T-I/OTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP601T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP601T-I/OTCT-ND
Instrumentation, Op Amps, Buffer Amps MCP601T-I/OTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op Amps - 8895698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8895698
Op Amps 8895698
Microchip MCP601T-I/OT

Microchip MCP601T-I/OT

Supplier's Site
Op Amps - 6283475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6283475P
Op Amps 6283475P
Microchip MCP601T-I/OT

Microchip MCP601T-I/OT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP601T-I/OT - 023093-MCP601T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP601T-I/OT
023093-MCP601T-I/OT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP601T-I/OT 023093-MCP601T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 023093-MCP601T-I/OT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 700μV Family Name: MCP601 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 2.8MHz Alternative Parts (Cross-Reference): AD8691AUJZ-REEL; AD8691AUJZ-R2; LTC6240HS5#PBF; Introduction Date: July 08, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 023093-MCP601T-I/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Family Name: MCP601
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2.8MHz
Alternative Parts (Cross-Reference): AD8691AUJZ-REEL; AD8691AUJZ-R2; LTC6240HS5#PBF;
Introduction Date: July 08, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP601T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP601T-I/OT
Integrated Circuits (ICs) - Linear - Amplifiers MCP601T-I/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP601T-I/OT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP601T-I/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP601T-I/OT
Operational Amplifiers - Op Amps MCP601T-I/OT
Operational Amplifiers - Op Amps Single 2.7V

Operational Amplifiers - Op Amps Single 2.7V

Buy Now Datasheet
Operational Amplifier, Single, 2.8 Mhz, 1, 2.3 V/ S, 2.7V To 5.5V, Sot-23, 5 Rohs Compliant Microchip - 24M4476 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 2.8 Mhz, 1, 2.3 V/ S, 2.7V To 5.5V, Sot-23, 5 Rohs Compliant Microchip
24M4476
Operational Amplifier, Single, 2.8 Mhz, 1, 2.3 V/ S, 2.7V To 5.5V, Sot-23, 5 Rohs Compliant Microchip 24M4476
Operational Amplifier, Single, 2.8 MHz, 1, 2.3 V/ s, 2.7V to 5.5V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 2.8 MHz, 1, 2.3 V/ s, 2.7V to 5.5V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP601T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP601T-I/OT
Instrumentation, OP Amps, Buffer Amps MCP601T-I/OT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - MCP601T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MCP601T-I/OT
Operational Amplifier/Comparator >> Operational Amplifier MCP601T-I/OT
1pA Single 2.8MHz SOT-23-5 Operational Amplifier ROHS

1pA Single 2.8MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP601T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP601T-I/OT
Instrumentation, OP Amps, Buffer Amps MCP601T-I/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
SINGLE 2.7V OP AMP, I TEMP - 70046412 - Allied Electronics, Inc.
Fort Worth, TX, USA
SINGLE 2.7V OP AMP, I TEMP
70046412
SINGLE 2.7V OP AMP, I TEMP 70046412
SINGLE 2.7V OP AMP, I TEMP

SINGLE 2.7V OP AMP, I TEMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP601T-I/OT MCP601T-I/OTDKR-ND 8895698 6283475P 023093-MCP601T-I/OT MCP601T-I/OT MCP601T-I/OT MCP601T-I/OT 24M4476 MCP601T-I/OT MCP601T-I/OT MCP601T-I/OT 70046412
Product Name SOT23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP601T-I/OT Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifier, Single, 2.8 Mhz, 1, 2.3 V/ S, 2.7V To 5.5V, Sot-23, 5 Rohs Compliant Microchip Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps SINGLE 2.7V OP AMP, I TEMP
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 volts 3 to 5 volts 2.7 to 6 volts 2.7 volts 2.7 to 6 volts 2.7 volts 2.7 to 6 volts
Quiescent Current (IQ) 325 to ? microamps
Slew Rate 2.3 V/µs 2.3 V/µs 2.3 V/µs 2.30E-6 V/µs 2.3 V/µs 2.3 V/µs 2.3 V/µs
Bandwidth 2.8 MHz 2.8 MHz 2.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers
Op Amps - 9210809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details