onsemi Instrumentation, Op Amps, Buffer Amps MC34072DR2G

Description
J-FET Amplifier 2 Circuit Differential 8-SOIC
Request a Quote Datasheet
Description
J-FET Amplifier 2 Circuit Differential 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MC34072DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34072DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC34072DR2GOSDKR-ND
J-FET Amplifier 2 Circuit Differential 8-SOIC

J-FET Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC34072DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34072DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC34072DR2GOSTR-ND
J-FET Amplifier 2 Circuit Differential 8-SOIC

J-FET Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC34072DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34072DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC34072DR2GOSCT-ND
J-FET Amplifier 2 Circuit Differential 8-SOIC

J-FET Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 4.5MHz 44V SOIC Operational Amplifier IC
687-MC34072DR2G
Dual 4.5MHz 44V SOIC Operational Amplifier IC 687-MC34072DR2G
Dual Op Amp, 4.5MHz, 44V, SOIC-8 Product overview: MC34072DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072DR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 4.5MHz, 44V, SOIC-8 Product overview: MC34072DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6896737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6896737
Op Amps 6896737
onsemi MC34072DR2G Operational Amplifier

onsemi MC34072DR2G Operational Amplifier

Supplier's Site
Op Amps - 6896737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6896737P
Op Amps 6896737P
onsemi MC34072DR2G Operational Amplifier

onsemi MC34072DR2G Operational Amplifier

Supplier's Site
Op Amps - 1454707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1454707
Op Amps 1454707
onsemi MC34072DR2G Operational Amplifier

onsemi MC34072DR2G Operational Amplifier

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072DR2G - 022681-MC34072DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072DR2G
022681-MC34072DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072DR2G 022681-MC34072DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022681-MC34072DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022681-MC34072DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC34072DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC34072DR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC34072DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC34072DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC34072DR2G
Instrumentation, OP Amps, Buffer Amps MC34072DR2G
J-FET Amplifier 2 Circuit Differential 8-SOIC

J-FET Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Operational Amplifier/Comparator >> FET InputAmplifiers - MC34072DR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> FET InputAmplifiers
MC34072DR2G
Operational Amplifier/Comparator >> FET InputAmplifiers MC34072DR2G
1mV 4.5MHz 100nA SOIC-8 FET InputAmplifiers ROHS

1mV 4.5MHz 100nA SOIC-8 FET InputAmplifiers ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC34072DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC34072DR2G
Instrumentation, OP Amps, Buffer Amps MC34072DR2G
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi - 88H4733 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi
88H4733
Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi 88H4733
OP AMP, 4.5MHZ, 13V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP AMP, 4.5MHZ, 13V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, Dual, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi - 29X6060 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi
29X6060
Op Amp, Dual, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi 29X6060
OP AMP, DUAL, 4.5MHZ, 13V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP AMP, DUAL, 4.5MHZ, 13V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Opamp, 4.5Mhz, 13V/us, 0.001V, Soic-8; No. Of Amplifiers Onsemi - 79Y9408 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4.5Mhz, 13V/us, 0.001V, Soic-8; No. Of Amplifiers Onsemi
79Y9408
Opamp, 4.5Mhz, 13V/us, 0.001V, Soic-8; No. Of Amplifiers Onsemi 79Y9408
OPAMP, 4.5MHZ, 13V/US, 0.001V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OPAMP, 4.5MHZ, 13V/US, 0.001V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC34072DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC34072DR2G
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number MC34072DR2GOSDKR-ND 687-MC34072DR2G 6896737 6896737P 022681-MC34072DR2G MC34072DR2G MC34072DR2G MC34072DR2G MC34072DR2G 88H4733 79Y9408 MC34072DR2G
Product Name Instrumentation, Op Amps, Buffer Amps Dual 4.5MHz 44V SOIC Operational Amplifier IC Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072DR2G Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> FET InputAmplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi Opamp, 4.5Mhz, 13V/us, 0.001V, Soic-8; No. Of Amplifiers Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.9 milliamps 1.9 milliamps 1.9 milliamps 1.9 milliamps
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs 13 V/µs 13 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; Soic SOIC; SOIC SOIC; 8-SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC Surface Mount
Standards RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data